Vishay Precision Group RES 4.0K OHM 1% 1W SILICONE WW RS01A4K000FE70

Description
RES 4.0Kohm 1% 1W SILICONE WW
Request a Quote Datasheet
Description
RES 4.0Kohm 1% 1W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.0K OHM 1% 1W SILICONE WW - RS01A4K000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.0K OHM 1% 1W SILICONE WW
RS01A4K000FE70
RES 4.0K OHM 1% 1W SILICONE WW RS01A4K000FE70
RES 4.0Kohm 1% 1W SILICONE WW

RES 4.0Kohm 1% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - RSA-4.0KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-4.0KRCT-ND
Through Hole Resistors RSA-4.0KRCT-ND
4 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

4 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSA-4.0KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-4.0KRTR-ND
Through Hole Resistors RSA-4.0KRTR-ND
4 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

4 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor, Wirewound, 4Kohm, 1W, 1%; Resistance Vishay - 83R8808 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 4Kohm, 1W, 1%; Resistance Vishay
83R8808
Resistor, Wirewound, 4Kohm, 1W, 1%; Resistance Vishay 83R8808
RESISTOR, WIREWOUND, 4KOHM, 1W, 1%; Resistance:4kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:PrecisionRoHS Compliant: Yes

RESISTOR, WIREWOUND, 4KOHM, 1W, 1%; Resistance:4kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 4Kohm, 1W, ±1%; Resistance Vishay - 65P3026 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4Kohm, 1W, ±1%; Resistance Vishay
65P3026
Wirewound Resistor, 4Kohm, 1W, ±1%; Resistance Vishay 65P3026
WIREWOUND RESISTOR, 4KOHM, 1W, ±1%; Resistance:4kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 4KOHM, 1W, ±1%; Resistance:4kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RS01A4K000FE70 RSA-4.0KRCT-ND 83R8808
Product Name RES 4.0K OHM 1% 1W SILICONE WW Through Hole Resistors Resistor, Wirewound, 4Kohm, 1W, 1%; Resistance Vishay
Resistance Range 4000 ohms 4000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers