Vishay Intertechnology, Inc. RES .15 OHM 5W 1% WW AXIAL RS005R1500FS73

Description
RES .15ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES .15ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .15 OHM 5W 1% WW AXIAL - RS005R1500FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 5W 1% WW AXIAL
RS005R1500FS73
RES .15 OHM 5W 1% WW AXIAL RS005R1500FS73
RES .15ohm 5W 1% WW AXIAL

RES .15ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSC-.15TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-.15TR-ND
Through Hole Resistors RSC-.15TR-ND
150 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

150 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS005R1500FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005R1500FS73
Wirewound Resistors 3110-RS005R1500FS73
RS-5 .15 1% S73

RS-5 .15 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS005R1500FS73 RSC-.15TR-ND 3110-RS005R1500FS73
Product Name RES .15 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers