Vishay Intertechnology, Inc. Through Hole Resistors RS005R3000FS73

Description
300 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
300 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSC-.30TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-.30TR-ND
Through Hole Resistors RSC-.30TR-ND
300 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .30 OHM 5W 1% WW AXIAL - RS005R3000FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .30 OHM 5W 1% WW AXIAL
RS005R3000FS73
RES .30 OHM 5W 1% WW AXIAL RS005R3000FS73
RES .30ohm 5W 1% WW AXIAL

RES .30ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS005R3000FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005R3000FS73
Wirewound Resistors 3110-RS005R3000FS73
RS-5 .3 1% S73

RS-5 .3 1% S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RSC-.30TR-ND RS005R3000FS73 3110-RS005R3000FS73
Product Name Through Hole Resistors RES .30 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers