Vishay Intertechnology, Inc. Wirewound Resistors RS005R1300FE73

Description
RS-5 .13 1% E73 e3
Request a Quote Datasheet
Description
RS-5 .13 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS005R1300FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005R1300FE73
Wirewound Resistors 3110-RS005R1300FE73
RS-5 .13 1% E73 e3

RS-5 .13 1% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - RS005R1300FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS005R1300FE73-ND
Through Hole Resistors RS005R1300FE73-ND
130 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

130 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .13 OHM 5W 1% WW AXIAL - RS005R1300FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .13 OHM 5W 1% WW AXIAL
RS005R1300FE73
RES .13 OHM 5W 1% WW AXIAL RS005R1300FE73
RES .13ohm 5W 1% WW AXIAL

RES .13ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS005R1300FE73 RS005R1300FE73-ND RS005R1300FE73
Product Name Wirewound Resistors Through Hole Resistors RES .13 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers