Win Source Part Number: 1178498-RS005R5000FE
Category: Resistors>Through Hole Resistors
Series: RS
Features: Moisture Resistant
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±90ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 500 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 250°C
Dimension: 0.312" Dia x 0.875" L (7.92mm x 22.23mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: 541-RS005R5000FE73CT
500 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
500 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
RESISTOR, WIRE WOUND, 5 W, 1 %, 90 ppm, 0.5 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: RS005R5000FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 0.5 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 0.5 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005R5000FE73 can be used for catalog matching and distributor lookup.
Wirewound Resistors - Through Hole 5watts .5ohms 1%
RS-5 .5 1% E73 e3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 1178498-RS005R5000FE73 | 541-RS005R5000FE73TR-ND | 53-RS005R5000FE73 | RS005R5000FE73 | 3110-RS005R5000FE73 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | Through-Hole 5 W 0.5 ohm Resistor | Wirewound Resistors - | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 90 ±ppm/°C | 90 ±ppm/°C | |||
| Power Rating | 5 watts | 5 watts |