Vishay Precision Group Wirewound Resistors RS01A2K000FE12

Description
RS-1A 2K 1% E12 e3
Request a Quote Datasheet
Description
RS-1A 2K 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A2K000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A2K000FE12
Wirewound Resistors 3110-RS01A2K000FE12
RS-1A 2K 1% E12 e3

RS-1A 2K 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistors 2K OHM 1% 1W - RS01A2K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 2K OHM 1% 1W
RS01A2K000FE12
Wirewound Resistors 2K OHM 1% 1W RS01A2K000FE12
Wirewound Resistors 2Kohm 1% 1W

Wirewound Resistors 2Kohm 1% 1W

Supplier's Site
Through Hole Resistors - 541-RS01A2K000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A2K000FE12-ND
Through Hole Resistors 541-RS01A2K000FE12-ND
CAP

CAP

Buy Now Datasheet
Wirewound Resistor, 2Kohm, 1W, 1%; Resistance Vishay - 52P1771 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 1W, 1%; Resistance Vishay
52P1771
Wirewound Resistor, 2Kohm, 1W, 1%; Resistance Vishay 52P1771
WIREWOUND RESISTOR, 2KOHM, 1W, 1%; Resistance:2kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 2KOHM, 1W, 1%; Resistance:2kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS01A2K000FE12 RS01A2K000FE12 541-RS01A2K000FE12-ND 52P1771
Product Name Wirewound Resistors Wirewound Resistors 2K OHM 1% 1W Through Hole Resistors Wirewound Resistor, 2Kohm, 1W, 1%; Resistance Vishay
Category / Application Industrial General Use Precision Resistor
Standards and Certifications RoHS RoHS
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - C3A1K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details