Res Wirewound 4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Wirewound Resistors - Through Hole 10watts 4ohms 1% Product overview: RS0104R000FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0104R000FB12 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RS0104R000FB12 | 3110-RS0104R000FB12 | 53-RS0104R000FB12 | 541-RS0104R000FB12-ND |
| Product Name | Res Wirewound 4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Through-Hole Resistor | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 10 watts | 10 watts |