Vishay Intertechnology, Inc. RES 200 OHM 10W 1% WW AXIAL RS010200R0FE73

Description
RES 200ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 10W 1% WW AXIAL - RS010200R0FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 10W 1% WW AXIAL
RS010200R0FE73
RES 200 OHM 10W 1% WW AXIAL RS010200R0FE73
RES 200ohm 10W 1% WW AXIAL

RES 200ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-RS010200R0FE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS010200R0FE73TR-ND
Through Hole Resistors 541-RS010200R0FE73TR-ND
200 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

200 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-RS010200R0FE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS010200R0FE73CT-ND
Through Hole Resistors 541-RS010200R0FE73CT-ND
200 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

200 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS010200R0FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010200R0FE73
Wirewound Resistors 3110-RS010200R0FE73
RS-10 200 1% E73 e3

RS-10 200 1% E73 e3

Supplier's Site Datasheet
200 Ohm 10W Resistor - 53-RS010200R0FE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 Ohm 10W Resistor
53-RS010200R0FE73
200 Ohm 10W Resistor 53-RS010200R0FE73
Res Wirewound 200 Ohm 1% 10W ±20ppm/°C Silicone AXL T/R Product overview: RS010200R0FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010200R0FE73 can be used for catalog matching and distributor lookup.

Res Wirewound 200 Ohm 1% 10W ±20ppm/°C Silicone AXL T/R Product overview: RS010200R0FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010200R0FE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RS010200R0FE73 541-RS010200R0FE73TR-ND 3110-RS010200R0FE73 53-RS010200R0FE73
Product Name RES 200 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors 200 Ohm 10W Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details