RES 25ohm 1% 10W SILICONE WW
25 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS01025R00FS73 | 3110-RS01025R00FS73 | RSD-25TR-ND |
| Product Name | RES 25 OHM 1% 10W SILICONE WW | Wirewound Resistors | Through Hole Resistors |
| Resistance Range | 25 ohms | 25 ohms | 25 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | |
| Category / Application | Industrial | General Use | |
| Configuration | Single Resistor |