Wirewound Resistors - Through Hole 10watts 5Kohms 1% Product overview: RS0105K000FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0105K000FE12 can be used for catalog matching and distributor lookup.
Wirewound Resistors 5K Ohm 1% 10W
RS-10 5K 1% E12 e3
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 53-RS0105K000FE12 | RS0105K000FE12 | 3110-RS0105K000FE12 | 541-RS0105K000FE12-ND |
| Product Name | Through-Hole Resistor | Wirewound Resistors 5K Ohm 1% 10W | Wirewound Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 5000 ohms | 5000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | ||
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) |