Vishay Precision Group Through Hole Resistors RS010R2000FE12

Description
RS-10 .2 1% E12 E3
Request a Quote Datasheet
Description
RS-10 .2 1% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS010R2000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS010R2000FE12-ND
Through Hole Resistors 541-RS010R2000FE12-ND
RS-10 .2 1% E12 E3

RS-10 .2 1% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-RS010R2000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010R2000FE12
Wirewound Resistors 3110-RS010R2000FE12
RS-10 .2 1% E12 e3

RS-10 .2 1% E12 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:RS; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Te... - RS010R2000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Te...
RS010R2000FE12
Wirewound ResistorSeries:RS; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Te... RS010R2000FE12
Wirewound ResistorSeries:RS; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Te...

Wirewound ResistorSeries:RS; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Te...

Supplier's Site
Wirewound Resistor, 0.2 Ohm, 10W, 1%; Resistance Vishay - 41K9213 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 10W, 1%; Resistance Vishay
41K9213
Wirewound Resistor, 0.2 Ohm, 10W, 1%; Resistance Vishay 41K9213
WIREWOUND RESISTOR, 0.2 OHM, 10W, 1%; Resistance:0.2ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:9.53mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.2 OHM, 10W, 1%; Resistance:0.2ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:9.53mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 541-RS010R2000FE12-ND 3110-RS010R2000FE12 RS010R2000FE12 41K9213
Product Name Through Hole Resistors Wirewound Resistors Wirewound ResistorSeries:RS; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Te... Wirewound Resistor, 0.2 Ohm, 10W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers