RS-1A 3.1K 1% B12
Res Wirewound 3.1K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS01A3K100FB12 | 541-RS01A3K100FB12-ND | RS01A3K100FB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 3.1K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | General Use | |
| Resistance Range | 3100 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound |