Res Wirewound 1K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-RS01A1K000FB12-ND | RS01A1K000FB12 | 3110-RS01A1K000FB12 |
| Product Name | Through Hole Resistors | Res Wirewound 1K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |