Vishay Precision Group Wirewound Resistors RS01A1R000FE12

Description
RS-1A 1 1% E12 e3
Request a Quote Datasheet
Description
RS-1A 1 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A1R000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A1R000FE12
Wirewound Resistors 3110-RS01A1R000FE12
RS-1A 1 1% E12 e3

RS-1A 1 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistors - - RS01A1R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS01A1R000FE12
Wirewound Resistors - RS01A1R000FE12
Wirewound Resistors - Through Hole 1watt 1ohms 1%

Wirewound Resistors - Through Hole 1watt 1ohms 1%

Supplier's Site
Through Hole Resistors - 8506723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8506723
Through Hole Resistors 8506723
Vishay RS01A1R000FE12 Resistor

Vishay RS01A1R000FE12 Resistor

Supplier's Site
Through Hole Resistors - 541-RS01A1R000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A1R000FE12-ND
Through Hole Resistors 541-RS01A1R000FE12-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

1 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Silicone;Military - 70201553 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Silicone;Military
70201553
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Silicone;Military 70201553
Resistor;Wirewound;R es 1 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Silicone;Military

Supplier's Site
Wirewound Resistor, 1 Ohm, 1W, 1%; Resistance Vishay - 65K2658 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 1W, 1%; Resistance Vishay
65K2658
Wirewound Resistor, 1 Ohm, 1W, 1%; Resistance Vishay 65K2658
WIREWOUND RESISTOR, 1 OHM, 1W, 1%; Resistance:1ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 1W, 1%; Resistance:1ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS01A1R000FE12 RS01A1R000FE12 8506723 541-RS01A1R000FE12-ND 70201553 65K2658
Product Name Wirewound Resistors Wirewound Resistors - Through Hole Resistors Through Hole Resistors Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Silicone;Military Wirewound Resistor, 1 Ohm, 1W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use Precision Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wire wound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers