Res Wirewound 50 Ohm 1% 10W ±20ppm/°C Silicone AXL T/R Product overview: RS01050R00FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01050R00FE73 can be used for catalog matching and distributor lookup.
50 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
50 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Wirewound Resistors - Through Hole 10watts 50ohms 1% Learn More
RS-10 50 1% E73 e3
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 53-RS01050R00FE73 | 541-RS01050R00FE73TR-ND | RS01050R00FE73 | 3110-RS01050R00FE73 |
| Product Name | 50 Ohm 10W Resistor | Through Hole Resistors | Wirewound Resistors - | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 50 ohms | 50 ohms | 50 ohms | 50 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | ||
| Standards and Certifications | RoHS | RoHS |