Res Wirewound 15 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS01A15R00FB12 | 541-RS01A15R00FB12-ND | 3110-RS01A15R00FB12 |
| Product Name | Res Wirewound 15 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole | Through Hole Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 1 watts | 1 watts |