Res Wirewound 20 Ohm 1% 10W ±20ppm/°C Silicone AXL Bulk Product overview: RS01020R00FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01020R00FE12 can be used for catalog matching and distributor lookup.
RS-10 20 1% E12 e3
20 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Vishay RS01020R00FE12 Resistor
Wirewound Resistor; Resistance:20ohm; Terminal Type:Axial LeadedLeaded Process Compatible:Yes; MIL...
WIREWOUND, 20 OHM,1%,10W,20PPM,AXL
WIREWOUND RESISTOR, 20 OHM, 10W, 1%; Resistance:20ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | RS Components, Ltd. | ASAP Semiconductor LLC | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-RS01020R00FE12 | 3110-RS01020R00FE12 | 541-RS01020R00FE12-ND | 8506672 | RS01020R00FE12 | 70205022 | 41K9225 |
| Product Name | 20 Ohm 10W Resistor | Wirewound Resistors | Through Hole Resistors | Through Hole Resistors | Wirewound Resistor; Resistance:20ohm; Terminal Type:Axial LeadedLeaded Process Compatible:Yes; MIL... | WIREWOUND, 20 OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK | Wirewound Resistor, 20 Ohm, 10W, 1%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wire wound | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 20 ohms | 20 ohms | 20 ohms | 20 ohms | 20 ohms | 20 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Power Rating | 10 watts | 10 watts | 10 watts | 10 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS |