Vishay Intertechnology, Inc. Wirewound Resistors RS010470R0FE73

Description
RS-10 470 1% E73 e3
Request a Quote Datasheet
Description
RS-10 470 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS010470R0FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010470R0FE73
Wirewound Resistors 3110-RS010470R0FE73
RS-10 470 1% E73 e3

RS-10 470 1% E73 e3

Supplier's Site Datasheet
RES 470 OHM 1% 10W SILICONE WW - RS010470R0FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1% 10W SILICONE WW
RS010470R0FE73
RES 470 OHM 1% 10W SILICONE WW RS010470R0FE73
RES 470ohm 1% 10W SILICONE WW

RES 470ohm 1% 10W SILICONE WW

Supplier's Site
Through Hole Resistors - RS010470R0FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS010470R0FE73-ND
Through Hole Resistors RS010470R0FE73-ND
470 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

470 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS010470R0FE73 RS010470R0FE73 RS010470R0FE73-ND
Product Name Wirewound Resistors RES 470 OHM 1% 10W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details