Vishay Intertechnology, Inc. Res Wirewound 250 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A250R0AE70

Description
Res Wirewound 250 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 250 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A250R0AE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A250R0AE70
Res Wirewound 250 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A250R0AE70
Res Wirewound 250 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RS01A250R0AE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS01A250R0AE70-ND
Through Hole Resistors RS01A250R0AE70-ND
250 Ohms ±0.05% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

250 Ohms ±0.05% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RS01A250R0AE70 RS01A250R0AE70-ND
Product Name Res Wirewound 250 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details