RS-10 1.2K 1% E73 e3
RES 1.2Kohm 1% 10W SILICONE WW
1.2 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS0101K200FE73 | RS0101K200FE73 | RS0101K200FE73-ND |
| Product Name | Wirewound Resistors | RES 1.2K OHM 1% 10W SILICONE WW | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 1200 ohms | 1200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts |