Vishay Intertechnology, Inc. RES 15K OHM 1% 10W SILICONE WW RS01015K00FS73

Description
RES 15Kohm 1% 10W SILICONE WW
Request a Quote Datasheet
Description
RES 15Kohm 1% 10W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1% 10W SILICONE WW - RS01015K00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1% 10W SILICONE WW
RS01015K00FS73
RES 15K OHM 1% 10W SILICONE WW RS01015K00FS73
RES 15Kohm 1% 10W SILICONE WW

RES 15Kohm 1% 10W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS01015K00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01015K00FS73
Wirewound Resistors 3110-RS01015K00FS73
RS-10 15K 1% S73

RS-10 15K 1% S73

Supplier's Site Datasheet
Through Hole Resistors - RSD-15KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-15KTR-ND
Through Hole Resistors RSD-15KTR-ND
15 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

15 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RS01015K00FS73 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RS01015K00FS73
Through Hole Resistors RS01015K00FS73
RES 15K OHM 10W 1% WW AXIAL

RES 15K OHM 10W 1% WW AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RS01015K00FS73 3110-RS01015K00FS73 RSD-15KTR-ND RS01015K00FS73
Product Name RES 15K OHM 1% 10W SILICONE WW Wirewound Resistors Through Hole Resistors Through Hole Resistors
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Category / Application Industrial General Use
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details