Vishay Intertechnology, Inc. Through-Hole Resistor RS0101K500FB12

Description
Wirewound Resistors - Through Hole 10watts 1.5Kohms 1% Product overview: RS0101K500FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0101K500FB12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 10watts 1.5Kohms 1% Product overview: RS0101K500FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0101K500FB12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-RS0101K500FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS0101K500FB12
Through-Hole Resistor 53-RS0101K500FB12
Wirewound Resistors - Through Hole 10watts 1.5Kohms 1% Product overview: RS0101K500FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0101K500FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 10watts 1.5Kohms 1% Product overview: RS0101K500FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0101K500FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RS0101K500FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0101K500FB12
Wirewound Resistors 3110-RS0101K500FB12
RS-10 1.5K 1% B12

RS-10 1.5K 1% B12

Supplier's Site Datasheet
Res Wirewound 1.5K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole - RS0101K500FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole
RS0101K500FB12
Res Wirewound 1.5K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole RS0101K500FB12
Res Wirewound 1.5K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 1.5K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RS0101K500FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS0101K500FB12-ND
Through Hole Resistors 541-RS0101K500FB12-ND
RS-10 1.5K 1% B12

RS-10 1.5K 1% B12

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 53-RS0101K500FB12 3110-RS0101K500FB12 RS0101K500FB12 541-RS0101K500FB12-ND
Product Name Through-Hole Resistor Wirewound Resistors Res Wirewound 1.5K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -65 to 250 C (-85 to 482 F) -65 to 250 C (-85 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details