Vishay Intertechnology, Inc. RES 47 OHM 1W 1% WW AXIAL RS01A47R00FS70

Description
RES 47ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1W 1% WW AXIAL - RS01A47R00FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1W 1% WW AXIAL
RS01A47R00FS70
RES 47 OHM 1W 1% WW AXIAL RS01A47R00FS70
RES 47ohm 1W 1% WW AXIAL

RES 47ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSA-47TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-47TR-ND
Through Hole Resistors RSA-47TR-ND
47 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

47 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS01A47R00FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A47R00FS70
Wirewound Resistors 3110-RS01A47R00FS70
RS-1A 47 1% S70

RS-1A 47 1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS01A47R00FS70 RSA-47TR-ND 3110-RS01A47R00FS70
Product Name RES 47 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers