Vishay Intertechnology, Inc. RES 150 OHM 1% 10W SILICONE WW RS010150R0FS73

Description
RES 150ohm 1% 10W SILICONE WW
Request a Quote Datasheet
Description
RES 150ohm 1% 10W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1% 10W SILICONE WW - RS010150R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1% 10W SILICONE WW
RS010150R0FS73
RES 150 OHM 1% 10W SILICONE WW RS010150R0FS73
RES 150ohm 1% 10W SILICONE WW

RES 150ohm 1% 10W SILICONE WW

Supplier's Site
Through Hole Resistors - RSD-150TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-150TR-ND
Through Hole Resistors RSD-150TR-ND
150 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

150 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS010150R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010150R0FS73
Wirewound Resistors 3110-RS010150R0FS73
RS-10 150 1% S73

RS-10 150 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS010150R0FS73 RSD-150TR-ND 3110-RS010150R0FS73
Product Name RES 150 OHM 1% 10W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers