Vishay Precision Group Wirewound Resistors RS0105R000FE73

Description
RS-10 5 1% E73 e3
Request a Quote Datasheet
Description
RS-10 5 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0105R000FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0105R000FE73
Wirewound Resistors 3110-RS0105R000FE73
RS-10 5 1% E73 e3

RS-10 5 1% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - RSD-5.0RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-5.0RCT-ND
Through Hole Resistors RSD-5.0RCT-ND
5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSD-5.0RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-5.0RTR-ND
Through Hole Resistors RSD-5.0RTR-ND
5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.0 OHM 10W 1% WW AXIAL - RS0105R000FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0 OHM 10W 1% WW AXIAL
RS0105R000FE73
RES 5.0 OHM 10W 1% WW AXIAL RS0105R000FE73
RES 5.0ohm 10W 1% WW AXIAL

RES 5.0ohm 10W 1% WW AXIAL

Supplier's Site
Resistor, Wirewound, 5 Ohm, 10W, 1%, Full Reel; Resistance Vishay - 83R8818 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 5 Ohm, 10W, 1%, Full Reel; Resistance Vishay
83R8818
Resistor, Wirewound, 5 Ohm, 10W, 1%, Full Reel; Resistance Vishay 83R8818
RESISTOR, WIREWOUND, 5 OHM, 10W, 1%, FULL REEL; Resistance:5ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 5 OHM, 10W, 1%, FULL REEL; Resistance:5ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 5 Ohm, 10W, ±1%; Resistance Vishay - 52P2876 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 10W, ±1%; Resistance Vishay
52P2876
Wirewound Resistor, 5 Ohm, 10W, ±1%; Resistance Vishay 52P2876
WIREWOUND RESISTOR, 5 OHM, 10W, ±1%; Resistance:5ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:9.53mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 10W, ±1%; Resistance:5ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:9.53mm RoHS Compliant: Yes

Supplier's Site
Resistor - 31358228 - Radwell International
Willingboro, NJ, United States
Resistor
31358228
Resistor 31358228
(PRICE/TC) WIREWOUND RESISTOR, 5 OHM, 10W, ±1%; RESISTANCE:5OHM; PRODUCT RANGE:RS SERIES; POWER RATING:10W; RESISTANCE TOLERANCE:± 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) WIREWOUND RESISTOR, 5 OHM, 10W, ±1%; RESISTANCE:5OHM; PRODUCT RANGE:RS SERIES; POWER RATING:10W; RESISTANCE TOLERANCE:± 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Radwell International
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS0105R000FE73 RSD-5.0RCT-ND RS0105R000FE73 83R8818 31358228
Product Name Wirewound Resistors Through Hole Resistors RES 5.0 OHM 10W 1% WW AXIAL Resistor, Wirewound, 5 Ohm, 10W, 1%, Full Reel; Resistance Vishay Resistor
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details