Vishay Intertechnology, Inc. RES 35 OHM 10W 1% WW AXIAL RS01035R00FE73

Description
RES 35ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 35ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35 OHM 10W 1% WW AXIAL - RS01035R00FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35 OHM 10W 1% WW AXIAL
RS01035R00FE73
RES 35 OHM 10W 1% WW AXIAL RS01035R00FE73
RES 35ohm 10W 1% WW AXIAL

RES 35ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RS01035R00FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS01035R00FE73-ND
Through Hole Resistors RS01035R00FE73-ND
35 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

35 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS01035R00FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01035R00FE73
Wirewound Resistors 3110-RS01035R00FE73
RS-10 35 1% E73 e3

RS-10 35 1% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS01035R00FE73 RS01035R00FE73-ND 3110-RS01035R00FE73
Product Name RES 35 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35 ohms 35 ohms 35 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625999-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details