RES 6.8Kohm 1% 10W SILICONE WW
RS-10 6.8K 1% S73
6.8 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS0106K800FS73 | 3110-RS0106K800FS73 | RSD-6.8KTR-ND |
| Product Name | RES 6.8K OHM 1% 10W SILICONE WW | Wirewound Resistors | Through Hole Resistors |
| Resistance Range | 6800 ohms | 6800 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | |
| Category / Application | Industrial | General Use | |
| Configuration | Single Resistor |