Vishay Intertechnology, Inc. RES 1.8K OHM 1% 10W SILICONE WW RS0101K800FS73

Description
RES 1.8Kohm 1% 10W SILICONE WW
Request a Quote Datasheet
Description
RES 1.8Kohm 1% 10W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1% 10W SILICONE WW - RS0101K800FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1% 10W SILICONE WW
RS0101K800FS73
RES 1.8K OHM 1% 10W SILICONE WW RS0101K800FS73
RES 1.8Kohm 1% 10W SILICONE WW

RES 1.8Kohm 1% 10W SILICONE WW

Supplier's Site
Through Hole Resistors - RSD-1.8KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-1.8KTR-ND
Through Hole Resistors RSD-1.8KTR-ND
1.8 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

1.8 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS0101K800FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0101K800FS73
Wirewound Resistors 3110-RS0101K800FS73
RS-10 1.8K 1% S73

RS-10 1.8K 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS0101K800FS73 RSD-1.8KTR-ND 3110-RS0101K800FS73
Product Name RES 1.8K OHM 1% 10W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 1800 ohms 1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details