Vishay Intertechnology, Inc. RES 225 OHM 1% 10W SILICONE WW RS010225R0FE73

Description
RES 225ohm 1% 10W SILICONE WW
Request a Quote Datasheet
Description
RES 225ohm 1% 10W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 225 OHM 1% 10W SILICONE WW - RS010225R0FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 225 OHM 1% 10W SILICONE WW
RS010225R0FE73
RES 225 OHM 1% 10W SILICONE WW RS010225R0FE73
RES 225ohm 1% 10W SILICONE WW

RES 225ohm 1% 10W SILICONE WW

Supplier's Site
Through Hole Resistors - RS010225R0FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS010225R0FE73-ND
Through Hole Resistors RS010225R0FE73-ND
225 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

225 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS010225R0FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010225R0FE73
Wirewound Resistors 3110-RS010225R0FE73
RS-10 225 1% E73 e3

RS-10 225 1% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS010225R0FE73 RS010225R0FE73-ND 3110-RS010225R0FE73
Product Name RES 225 OHM 1% 10W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 225 ohms 225 ohms 225 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details