Vishay Precision Group Wirewound Resistors RS01A1K000FE70

Description
RS-1A 1K 1% E70 e3
Request a Quote Datasheet
Description
RS-1A 1K 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A1K000FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A1K000FE70
Wirewound Resistors 3110-RS01A1K000FE70
RS-1A 1K 1% E70 e3

RS-1A 1K 1% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - RSA-1.0KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-1.0KRTR-ND
Through Hole Resistors RSA-1.0KRTR-ND
1 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSA-1.0KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-1.0KRCT-ND
Through Hole Resistors RSA-1.0KRCT-ND
1 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.0K OHM 1W 1% WW AXIAL - RS01A1K000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 1W 1% WW AXIAL
RS01A1K000FE70
RES 1.0K OHM 1W 1% WW AXIAL RS01A1K000FE70
RES 1.0Kohm 1W 1% WW AXIAL

RES 1.0Kohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistor, 1Kohm, 1W, ±1%; Resistance Vishay - 27M1570 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 1W, ±1%; Resistance Vishay
27M1570
Wirewound Resistor, 1Kohm, 1W, ±1%; Resistance Vishay 27M1570
WIREWOUND RESISTOR, 1KOHM, 1W, ±1%; Resistance:1kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 1W, ±1%; Resistance:1kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 1Kohm, 1W, 1%, Full Reel; Resistance Vishay - 83R8800 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 1W, 1%, Full Reel; Resistance Vishay
83R8800
Wirewound Resistor, 1Kohm, 1W, 1%, Full Reel; Resistance Vishay 83R8800
WIREWOUND RESISTOR, 1KOHM, 1W, 1%, FULL REEL; Resistance:1kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 1W, 1%, FULL REEL; Resistance:1kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS01A1K000FE70 RSA-1.0KRTR-ND RS01A1K000FE70 27M1570 83R8800
Product Name Wirewound Resistors Through Hole Resistors RES 1.0K OHM 1W 1% WW AXIAL Wirewound Resistor, 1Kohm, 1W, ±1%; Resistance Vishay Wirewound Resistor, 1Kohm, 1W, 1%, Full Reel; Resistance Vishay
Category / Application Industrial General Use Precision Resistor
Standards and Certifications RoHS RoHS
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details