600 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-10 600 1% E73 e3
RES 600ohm 1% 10W SILICONE WW
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS010600R0FE73-ND | 3110-RS010600R0FE73 | RS010600R0FE73 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 600 OHM 1% 10W SILICONE WW |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 600 ohms | 600 ohms | 600 ohms |