Vishay RS01050R00FE12 Resistor
RS-10 50 1% E12 e3
Wirewound Resistors - Through Hole 10watts 50ohms 1%
50 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
RESISTOR, WIRE WOUND, 10 W, 1 %, 20 ppm, 50 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: RS01050R00FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 W, 50 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 W, 50 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01050R00FE12 can be used for catalog matching and distributor lookup.
WIREWOUND RESISTOR, 50 OHM, 10W, 1%; Resistance:50ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes
WIREWOUND, 50 OHM,1%,10W,20PPM,AXL
| RS Components, Ltd. | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8506698 | 3110-RS01050R00FE12 | RS01050R00FE12 | 541-RS01050R00FE12-ND | 53-RS01050R00FE12 | 65K2664 | 70205031 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Wirewound Resistors - | Through Hole Resistors | Through-Hole 10 W 50 ohm Resistor | Wirewound Resistor, 50 Ohm, 10W, 1%; Resistance Vishay | WIREWOUND, 50 OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Ceramic Composition; Wirewound | Wirewound | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leaded | Axial Leads | ||
| Standards and Certifications | RoHS | RoHS | |||||
| Category / Application | Industrial | General Use | Precision Resistor | General Use | |||
| Resistance Range | 50 ohms | 50 ohms | 50 ohms | 50 ohms | 50 ohms | 50 ohms |