Vishay Intertechnology, Inc. RES 800 OHM 1% 5W SILICONE WW RS005800R0FS73

Description
RES 800ohm 1% 5W SILICONE WW
Request a Quote Datasheet
Description
RES 800ohm 1% 5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 800 OHM 1% 5W SILICONE WW - RS005800R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800 OHM 1% 5W SILICONE WW
RS005800R0FS73
RES 800 OHM 1% 5W SILICONE WW RS005800R0FS73
RES 800ohm 1% 5W SILICONE WW

RES 800ohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RSC-800TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-800TR-ND
Through Hole Resistors RSC-800TR-ND
800 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

800 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS005800R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005800R0FS73
Wirewound Resistors 3110-RS005800R0FS73
RS-5 800 1% S73

RS-5 800 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS005800R0FS73 RSC-800TR-ND 3110-RS005800R0FS73
Product Name RES 800 OHM 1% 5W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 800 ohms 800 ohms 800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details