Vishay Precision Group Wirewound Resistors RS0101R000FE73

Description
RS-10 1 1% E73 e3
Request a Quote Datasheet
Description
RS-10 1 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0101R000FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0101R000FE73
Wirewound Resistors 3110-RS0101R000FE73
RS-10 1 1% E73 e3

RS-10 1 1% E73 e3

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374949-RS0101R000FE73 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374949-RS0101R000FE73
Resistors - Through Hole Resistors 1374949-RS0101R000FE73
Win Source Part Number: 1374949-RS0101R000FE 73 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -65°C ~ 250°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Vishay Dale Series: RS Package: Tape & Reel (TR) Product Status: Active Features: Moisture Resistant Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0080 Tolerance: ±1% Size / Dimension: 0.375" Dia x 1.780" L (9.53mm x 45.21mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 1 Ohms Power (Watts): 10W Composition: Wirewound Number of Terminations: 2

Win Source Part Number: 1374949-RS0101R000FE73
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -65°C ~ 250°C
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: Vishay Dale
Series: RS
Package: Tape & Reel (TR)
Product Status: Active
Features: Moisture Resistant
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0080
Tolerance: ±1%
Size / Dimension: 0.375" Dia x 1.780" L (9.53mm x 45.21mm)
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 1 Ohms
Power (Watts): 10W
Composition: Wirewound
Number of Terminations: 2

Buy Now Datasheet
Through Hole Resistors - RSD-1.0RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-1.0RTR-ND
Through Hole Resistors RSD-1.0RTR-ND
1 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

1 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSD-1.0RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-1.0RCT-ND
Through Hole Resistors RSD-1.0RCT-ND
1 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

1 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
1 Ohm 10W Resistor - 53-RS0101R000FE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 Ohm 10W Resistor
53-RS0101R000FE73
1 Ohm 10W Resistor 53-RS0101R000FE73
Res Wirewound 1 Ohm 1% 10W ±50ppm/°C Silicone AXL T/R Product overview: RS0101R000FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0101R000FE73 can be used for catalog matching and distributor lookup.

Res Wirewound 1 Ohm 1% 10W ±50ppm/°C Silicone AXL T/R Product overview: RS0101R000FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0101R000FE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - - RS0101R000FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS0101R000FE73
Wirewound Resistors - RS0101R000FE73
Wirewound Resistors - Through Hole 10watts 1.5ohms 1%

Wirewound Resistors - Through Hole 10watts 1.5ohms 1%

Supplier's Site
Resistor - 31358220 - Radwell International
Willingboro, NJ, United States
Resistor
31358220
Resistor 31358220
(PRICE/TC) WIREWOUND RESISTOR, 1 OHM, 10W, 1%; RESISTANCE:1OHM; PRODUCT RANGE:RS SERIES; POWER RATING:10W; RESISTANCE TOLERANCE:± 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) WIREWOUND RESISTOR, 1 OHM, 10W, 1%; RESISTANCE:1OHM; PRODUCT RANGE:RS SERIES; POWER RATING:10W; RESISTANCE TOLERANCE:± 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 1 Ohm, 10W, 1%; Resistance Vishay - 52P2443 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 10W, 1%; Resistance Vishay
52P2443
Wirewound Resistor, 1 Ohm, 10W, 1%; Resistance Vishay 52P2443
WIREWOUND RESISTOR, 1 OHM, 10W, 1%; Resistance:1ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 10W, 1%; Resistance:1ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 1 Ohm, 10W, 1%, Full Reel; Resistance Vishay - 83R8812 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1 Ohm, 10W, 1%, Full Reel; Resistance Vishay
83R8812
Resistor, Wirewound, 1 Ohm, 10W, 1%, Full Reel; Resistance Vishay 83R8812
RESISTOR, WIREWOUND, 1 OHM, 10W, 1%, FULL REEL; Resistance:1ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 1 OHM, 10W, 1%, FULL REEL; Resistance:1ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS0101R000FE73 1374949-RS0101R000FE73 RSD-1.0RTR-ND 53-RS0101R000FE73 RS0101R000FE73 31358220 52P2443 83R8812
Product Name Wirewound Resistors Resistors - Through Hole Resistors Through Hole Resistors 1 Ohm 10W Resistor Wirewound Resistors - Resistor Wirewound Resistor, 1 Ohm, 10W, 1%; Resistance Vishay Resistor, Wirewound, 1 Ohm, 10W, 1%, Full Reel; Resistance Vishay
Category / Application Industrial General Use Precision Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1.5 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers