Res Wirewound 50K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole
Wirewound Resistors - Through Hole 10watts 50Kohms 1% Product overview: RS01050K00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01050K00FB12 can be used for catalog matching and distributor lookup.
WIREWOUND RESISTOR, 50KOHM, 10W, 1%; Resistance:50kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:9.53mm RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 541-RS01050K00FB12-ND | RS01050K00FB12 | 3110-RS01050K00FB12 | 53-RS01050K00FB12 | 01F9561 |
| Product Name | Through Hole Resistors | Res Wirewound 50K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole | Wirewound Resistors | Through-Hole Resistor | Wirewound Resistor, 50Kohm, 10W, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Industrial | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Ceramic Composition; Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |