Vishay Precision Group RS01030R00FE12 RS01030R00FE12

Description
RS01030R00FE12
Request a Quote Datasheet
Description
RS01030R00FE12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS01030R00FE12 - RS01030R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RS01030R00FE12
RS01030R00FE12
RS01030R00FE12 RS01030R00FE12
RS01030R00FE12

RS01030R00FE12

Supplier's Site
Through-Hole Resistor - 53-RS01030R00FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS01030R00FE12
Through-Hole Resistor 53-RS01030R00FE12
Wirewound Resistors - Through Hole 10watts 30ohms 1% Product overview: RS01030R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01030R00FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 10watts 30ohms 1% Product overview: RS01030R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01030R00FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RS01030R00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01030R00FE12-ND
Through Hole Resistors 541-RS01030R00FE12-ND
RS-10 30 1% E12 E3

RS-10 30 1% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-RS01030R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01030R00FE12
Wirewound Resistors 3110-RS01030R00FE12
RS-10 30 1% E12 e3

RS-10 30 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 30 Ohm, 10W, 1%; Resistance Vishay - 41K9231 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 30 Ohm, 10W, 1%; Resistance Vishay
41K9231
Wirewound Resistor, 30 Ohm, 10W, 1%; Resistance Vishay 41K9231
WIREWOUND RESISTOR, 30 OHM, 10W, 1%; Resistance:30ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 30 OHM, 10W, 1%; Resistance:30ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number RS01030R00FE12 53-RS01030R00FE12 541-RS01030R00FE12-ND 3110-RS01030R00FE12 41K9231
Product Name RS01030R00FE12 Through-Hole Resistor Through Hole Resistors Wirewound Resistors Wirewound Resistor, 30 Ohm, 10W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -65 to 250 C (-85 to 482 F) -65 to 250 C (-85 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details