Vishay Intertechnology, Inc. Wirewound Resistors RS005R2000FS73

Description
RS-5 .2 1% S73
Request a Quote Datasheet
Description
RS-5 .2 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS005R2000FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005R2000FS73
Wirewound Resistors 3110-RS005R2000FS73
RS-5 .2 1% S73

RS-5 .2 1% S73

Supplier's Site Datasheet
RES .20 OHM 5W 1% WW AXIAL - RS005R2000FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .20 OHM 5W 1% WW AXIAL
RS005R2000FS73
RES .20 OHM 5W 1% WW AXIAL RS005R2000FS73
RES .20ohm 5W 1% WW AXIAL

RES .20ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSC-.20TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-.20TR-ND
Through Hole Resistors RSC-.20TR-ND
200 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS005R2000FS73 RS005R2000FS73 RSC-.20TR-ND
Product Name Wirewound Resistors RES .20 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 3-1630027-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
Tolerance 2 +/- %
View Details
4 suppliers