Wirewound Resistors - Through Hole 10watts 3ohms 1% Product overview: RS0103R000FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0103R000FB12 can be used for catalog matching and distributor lookup.
Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole
| New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RS0103R000FB12 | 541-RS0103R000FB12-ND | 53-RS0103R000FB12 | RS0103R000FB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Through-Hole Resistor | Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 3 ohms | 3 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |