RS-10 15K 1% E12 e3
RS-10 15K 1% E12 E3
Wirewound Resistors - Through Hole 10watts 15Kohms 1% Product overview: RS01015K00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01015K00FE12 can be used for catalog matching and distributor lookup.
Wirewound ResistorSeries:RS; Resistance:15kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Te...
WIREWOUND RESISTOR, 15KOHM, 10W, 1%; Resistance:15kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RS01015K00FE12 | 541-RS01015K00FE12-ND | 53-RS01015K00FE12 | RS01015K00FE12 | 65K2662 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Through-Hole Resistor | Wirewound ResistorSeries:RS; Resistance:15kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Te... | Wirewound Resistor, 15Kohm, 10W, 1%; Resistance Vishay |
| Category / Application | Industrial | General Use | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 15000 ohms | 15000 ohms | 15000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |