Vishay Intertechnology, Inc. Res Wirewound 250 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A250R0BB12

Description
Res Wirewound 250 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 250 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01A250R0BB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01A250R0BB12
Res Wirewound 250 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A250R0BB12
Res Wirewound 250 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 250 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RS01A250R0BB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A250R0BB12-ND
Through Hole Resistors 541-RS01A250R0BB12-ND
RS-1A 250 .1% B12

RS-1A 250 .1% B12

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RS01A250R0BB12 541-RS01A250R0BB12-ND
Product Name Res Wirewound 250 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details