RES 1.2Kohm 1% 1W SILICONE WW
RS-1A 1.2K 1% S70
1.2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS01A1K200FS70 | 3110-RS01A1K200FS70 | RSA-1.2KTR-ND |
| Product Name | RES 1.2K OHM 1% 1W SILICONE WW | Wirewound Resistors | Through Hole Resistors |
| Resistance Range | 1200 ohms | 1200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Category / Application | Industrial | General Use | |
| Configuration | Single Resistor |