RS-10 7.5K 1% S73
Res Wirewound 7.5K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole T/R
7.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS0107K500FS73 | RS0107K500FS73 | RSD-7.5KTR-ND |
| Product Name | Wirewound Resistors | Res Wirewound 7.5K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 7500 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |