Vishay Intertechnology, Inc. Wirewound Resistors RS01A200R0FS70

Description
RS-1A 200 1% S70
Request a Quote Datasheet
Description
RS-1A 200 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A200R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A200R0FS70
Wirewound Resistors 3110-RS01A200R0FS70
RS-1A 200 1% S70

RS-1A 200 1% S70

Supplier's Site Datasheet
RES 200 OHM 1W 1% WW AXIAL - RS01A200R0FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 1% WW AXIAL
RS01A200R0FS70
RES 200 OHM 1W 1% WW AXIAL RS01A200R0FS70
RES 200ohm 1W 1% WW AXIAL

RES 200ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSA-200TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-200TR-ND
Through Hole Resistors RSA-200TR-ND
200 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

200 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS01A200R0FS70 RS01A200R0FS70 RSA-200TR-ND
Product Name Wirewound Resistors RES 200 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details