Vishay Precision Group Through Hole Resistors RS0105R000FE12

Description
RS-10 5 1% E12 E3
Request a Quote Datasheet
Description
RS-10 5 1% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS0105R000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS0105R000FE12-ND
Through Hole Resistors 541-RS0105R000FE12-ND
RS-10 5 1% E12 E3

RS-10 5 1% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-RS0105R000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0105R000FE12
Wirewound Resistors 3110-RS0105R000FE12
RS-10 5 1% E12 e3

RS-10 5 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistors - - RS0105R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS0105R000FE12
Wirewound Resistors - RS0105R000FE12
Wirewound Resistors - Through Hole 10watts 5ohms 1%

Wirewound Resistors - Through Hole 10watts 5ohms 1%

Supplier's Site
Wirewound Resistor, 5 Ohm, 10W, 1%; Resistance Vishay - 41K9235 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 10W, 1%; Resistance Vishay
41K9235
Wirewound Resistor, 5 Ohm, 10W, 1%; Resistance Vishay 41K9235
WIREWOUND RESISTOR, 5 OHM, 10W, 1%; Resistance:5ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 10W, 1%; Resistance:5ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site
WIREWOUND, 5 OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK - 70205032 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIREWOUND, 5 OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK
70205032
WIREWOUND, 5 OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK 70205032
WIREWOUND, 5 OHM,1%,10W,20PPM,AXL ,THRU-HOLE,BULK

WIREWOUND, 5 OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 541-RS0105R000FE12-ND 3110-RS0105R000FE12 RS0105R000FE12 41K9235 70205032
Product Name Through Hole Resistors Wirewound Resistors Wirewound Resistors - Wirewound Resistor, 5 Ohm, 10W, 1%; Resistance Vishay WIREWOUND, 5 OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Precision Resistor General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details