Vishay Precision Group Wirewound Resistors RS0102R000FE12

Description
RS-10 2 1% E12 e3
Request a Quote Datasheet
Description
RS-10 2 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0102R000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0102R000FE12
Wirewound Resistors 3110-RS0102R000FE12
RS-10 2 1% E12 e3

RS-10 2 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistors - - RS0102R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS0102R000FE12
Wirewound Resistors - RS0102R000FE12
Wirewound Resistors - Through Hole 10watts 2ohms 1% Learn More

Wirewound Resistors - Through Hole 10watts 2ohms 1% Learn More

Supplier's Site
Through Hole Resistors - 541-RS0102R000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS0102R000FE12-ND
Through Hole Resistors 541-RS0102R000FE12-ND
RS-10 2 1% E12 E3

RS-10 2 1% E12 E3

Buy Now Datasheet
Resistor - 16374739 - Radwell International
Willingboro, NJ, United States
Resistor
16374739
Resistor 16374739
WIREWOUND RESISTOR, 2 OHM, 10W, 1%; RESISTANCE:2OHM; PRODUCT RANGE:RS SERIES; POWER RATING:10W; RESISTANCE TOLERANCE: 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:CERAMIC; BODY MATERIAL:CERAMIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 2 OHM, 10W, 1%; RESISTANCE:2OHM; PRODUCT RANGE:RS SERIES; POWER RATING:10W; RESISTANCE TOLERANCE: 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:CERAMIC; BODY MATERIAL:CERAMIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 2 Ohm, 10W, 1%; Resistance Vishay - 41K9224 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 10W, 1%; Resistance Vishay
41K9224
Wirewound Resistor, 2 Ohm, 10W, 1%; Resistance Vishay 41K9224
WIREWOUND RESISTOR, 2 OHM, 10W, 1%; Resistance:2ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 10W, 1%; Resistance:2ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Radwell International Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS0102R000FE12 RS0102R000FE12 541-RS0102R000FE12-ND 16374739 41K9224
Product Name Wirewound Resistors Wirewound Resistors - Through Hole Resistors Resistor Wirewound Resistor, 2 Ohm, 10W, 1%; Resistance Vishay
Category / Application Industrial General Use Precision Resistor
Standards and Certifications RoHS RoHS
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers