Vishay Precision Group Wirewound Resistors RS01A250R0FE12

Description
RS-1A 250 1% E12 e3
Request a Quote Datasheet
Description
RS-1A 250 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A250R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A250R0FE12
Wirewound Resistors 3110-RS01A250R0FE12
RS-1A 250 1% E12 e3

RS-1A 250 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistors - - RS01A250R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS01A250R0FE12
Wirewound Resistors - RS01A250R0FE12
Wirewound Resistors - Through Hole 1watt 250ohms 1%

Wirewound Resistors - Through Hole 1watt 250ohms 1%

Supplier's Site
Through Hole Resistors - 8506736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8506736
Through Hole Resistors 8506736
Vishay RS01A250R0FE12 Resistor

Vishay RS01A250R0FE12 Resistor

Supplier's Site
Through Hole Resistors - 541-RS01A250R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A250R0FE12-ND
Through Hole Resistors 541-RS01A250R0FE12-ND
250 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

250 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 250 Ohm, 1W, 1%; Resistance Vishay - 63M2659 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 1W, 1%; Resistance Vishay
63M2659
Wirewound Resistor, 250 Ohm, 1W, 1%; Resistance Vishay 63M2659
WIREWOUND RESISTOR, 250 OHM, 1W, 1%; Resistance:250ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 1W, 1%; Resistance:250ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:2.39mmRoHS Compliant: Yes

Supplier's Site
WIREWOUND, 250 OHM, 1%,1W,20PPM,AXL,THRU-HOLE,BULK - 70205036 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIREWOUND, 250 OHM, 1%,1W,20PPM,AXL,THRU-HOLE,BULK
70205036
WIREWOUND, 250 OHM, 1%,1W,20PPM,AXL,THRU-HOLE,BULK 70205036
WIREWOUND, 250 OHM, 1%,1W,20PPM,AXL,THRU -HOLE,BULK

WIREWOUND, 250 OHM, 1%,1W,20PPM,AXL,THRU-HOLE,BULK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS01A250R0FE12 RS01A250R0FE12 8506736 541-RS01A250R0FE12-ND 63M2659 70205036
Product Name Wirewound Resistors Wirewound Resistors - Through Hole Resistors Through Hole Resistors Wirewound Resistor, 250 Ohm, 1W, 1%; Resistance Vishay WIREWOUND, 250 OHM, 1%,1W,20PPM,AXL,THRU-HOLE,BULK
Category / Application Industrial General Use General Use
Standards and Certifications RoHS RoHS
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wire wound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1879128-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
3 suppliers