Vishay Intertechnology, Inc. Through Hole Resistors RS010350R0FS73

Description
350 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
350 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSD-350TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-350TR-ND
Through Hole Resistors RSD-350TR-ND
350 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

350 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS010350R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010350R0FS73
Wirewound Resistors 3110-RS010350R0FS73
RS-10 350 1% S73

RS-10 350 1% S73

Supplier's Site Datasheet
RES 350 OHM 1% 10W SILICONE WW - RS010350R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1% 10W SILICONE WW
RS010350R0FS73
RES 350 OHM 1% 10W SILICONE WW RS010350R0FS73
RES 350ohm 1% 10W SILICONE WW

RES 350ohm 1% 10W SILICONE WW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RSD-350TR-ND 3110-RS010350R0FS73 RS010350R0FS73
Product Name Through Hole Resistors Wirewound Resistors RES 350 OHM 1% 10W SILICONE WW
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 350 ohms 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers