Vishay Precision Group Wirewound Resistors RS01A2K200FB12

Description
RS-1A 2.2K 1% B12
Request a Quote Datasheet
Description
RS-1A 2.2K 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A2K200FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A2K200FB12
Wirewound Resistors 3110-RS01A2K200FB12
RS-1A 2.2K 1% B12

RS-1A 2.2K 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RS01A2K200FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A2K200FB12-ND
Through Hole Resistors 541-RS01A2K200FB12-ND
RS-1A 2.2K 1% B12

RS-1A 2.2K 1% B12

Buy Now Datasheet
Res Wirewound 2.2K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole - RS01A2K200FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole
RS01A2K200FB12
Res Wirewound 2.2K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole RS01A2K200FB12
Res Wirewound 2.2K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 2.2K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 2.2Kohm, 1W, ±1%; Resistance Vishay - 55M0350 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.2Kohm, 1W, ±1%; Resistance Vishay
55M0350
Wirewound Resistor, 2.2Kohm, 1W, ±1%; Resistance Vishay 55M0350
WIREWOUND RESISTOR, 2.2KOHM, 1W, ±1%; Resistance:2.2kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 2.2KOHM, 1W, ±1%; Resistance:2.2kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS01A2K200FB12 541-RS01A2K200FB12-ND RS01A2K200FB12 55M0350
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 2.2K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistor, 2.2Kohm, 1W, ±1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C102R2JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details