Vishay Precision Group Through Hole Resistors RS0104R000FE12

Description
RS-10 4 1% E12 E3
Request a Quote Datasheet
Description
RS-10 4 1% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS0104R000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS0104R000FE12-ND
Through Hole Resistors 541-RS0104R000FE12-ND
RS-10 4 1% E12 E3

RS-10 4 1% E12 E3

Buy Now Datasheet
RS0104R000FE12 - RS0104R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RS0104R000FE12
RS0104R000FE12
RS0104R000FE12 RS0104R000FE12
RS0104R000FE12

RS0104R000FE12

Supplier's Site
Wirewound Resistors - 3110-RS0104R000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0104R000FE12
Wirewound Resistors 3110-RS0104R000FE12
RS-10 4 1% E12 e3

RS-10 4 1% E12 e3

Supplier's Site Datasheet
Through-Hole Resistor - 53-RS0104R000FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS0104R000FE12
Through-Hole Resistor 53-RS0104R000FE12
Wirewound Resistors - Through Hole 10watts 4ohms 1% Product overview: RS0104R000FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0104R000FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 10watts 4ohms 1% Product overview: RS0104R000FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0104R000FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 4 Ohm, 10W, 1%; Resistance Vishay - 41K9232 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 10W, 1%; Resistance Vishay
41K9232
Wirewound Resistor, 4 Ohm, 10W, 1%; Resistance Vishay 41K9232
WIREWOUND RESISTOR, 4 OHM, 10W, 1%; Resistance:4ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 4 OHM, 10W, 1%; Resistance:4ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 541-RS0104R000FE12-ND RS0104R000FE12 3110-RS0104R000FE12 53-RS0104R000FE12 41K9232
Product Name Through Hole Resistors RS0104R000FE12 Wirewound Resistors Through-Hole Resistor Wirewound Resistor, 4 Ohm, 10W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Precision Resistor
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers