Vishay Intertechnology, Inc. RES 12 OHM 1% 10W SILICONE WW RS01012R00FS73

Description
RES 12ohm 1% 10W SILICONE WW
Request a Quote Datasheet
Description
RES 12ohm 1% 10W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1% 10W SILICONE WW - RS01012R00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1% 10W SILICONE WW
RS01012R00FS73
RES 12 OHM 1% 10W SILICONE WW RS01012R00FS73
RES 12ohm 1% 10W SILICONE WW

RES 12ohm 1% 10W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS01012R00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01012R00FS73
Wirewound Resistors 3110-RS01012R00FS73
RS-10 12 1% S73

RS-10 12 1% S73

Supplier's Site Datasheet
Through Hole Resistors - RSD-12TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-12TR-ND
Through Hole Resistors RSD-12TR-ND
12 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

12 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS01012R00FS73 3110-RS01012R00FS73 RSD-12TR-ND
Product Name RES 12 OHM 1% 10W SILICONE WW Wirewound Resistors Through Hole Resistors
Resistance Range 12 ohms 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers